Parity Generator 9-Bit 14-SOP
Parity Generator/Checker, F/FAST Series, 9-Bit, Complementary Output, TTL, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136861-74F280SJ
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC PARITY GEN/CHKER 9-BIT 14SOP
IC PARITY GEN/CHKER 9-BIT 14SOP
Parity Generator 9-Bit 14-SOP
Parity Generator 9-Bit 14-SOP
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | 74F280SJ-ND | 74F280SJ | 74F280SJ | 74F280SJ | 74F280SJ | 74F280SJ |
| Product Name | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - 74F280SJ | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Logic - Parity Generators and Checkers | Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | 9 | |||
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |