Parity Generator/Checker, LS Series, 9-Bit, Complementary Output, TTL, PDSO14
Parity Generator 9-Bit 14-SOIC
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74LS280DR | SN74LS280DR-ND | SN74LS280DR | SN74LS280DR | SN74LS280DR |
| Product Name | Parity Generators and Checkers | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Logic - Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | |||
| Package Type | SOP; Other; SOP14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | TTL |