onsemi Parity Generators and Checkers DM74AS286N

Description
Parity Generator 9-Bit 14-MDIP
Request a Quote Datasheet
Description
Parity Generator 9-Bit 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parity Generators and Checkers - DM74AS286N-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
DM74AS286N-ND
Parity Generators and Checkers DM74AS286N-ND
Parity Generator 9-Bit 14-MDIP

Parity Generator 9-Bit 14-MDIP

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - DM74AS286N - DM74AS286N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - DM74AS286N
DM74AS286N
Logic - Logic - Parity Generators and Checkers - DM74AS286N DM74AS286N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167913-DM74AS286N Series: 74AS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 9-Bit Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: DM74AS286 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN74AS286NE4; SN74AS286N; DM74AS286N; Introduction Date: April 18, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167913-DM74AS286N
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 9-Bit
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: DM74AS286
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74AS286NE4; SN74AS286N; DM74AS286N;
Introduction Date: April 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - DM74AS286N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
DM74AS286N
Parity Generators and Checkers DM74AS286N
Parity Generator 9-Bit 14-MDIP

Parity Generator 9-Bit 14-MDIP

Buy Now Datasheet
Logic - Parity Generators and Checkers - DM74AS286N - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
DM74AS286N
Logic - Parity Generators and Checkers DM74AS286N
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - DM74AS286N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
DM74AS286N
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers DM74AS286N
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number DM74AS286N-ND DM74AS286N DM74AS286N DM74AS286N DM74AS286N
Product Name Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - DM74AS286N Parity Generators and Checkers Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 9 9
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286D - Texas Instruments
Specs
Number of Bits 1
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
8-Bit Odd/Even Parity Generator/Checker - 54180/C,A - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details