Texas Instruments High-Performance Analog Logic - Logic - Parity Generators and Checkers - SN74AS280DR SN74AS280DR

Description
Parity Generator/Checker, AS Series, 9-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet
Description
Parity Generator/Checker, AS Series, 9-Bit, Complementary Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AS280DR - Rochester Electronics
Newburyport, MA, United States
Parity Generator/Checker, AS Series, 9-Bit, Complementary Output, TTL, PDSO14

Parity Generator/Checker, AS Series, 9-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Parity Generators and Checkers - SN74AS280DR - SN74AS280DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74AS280DR
SN74AS280DR
Logic - Logic - Parity Generators and Checkers - SN74AS280DR SN74AS280DR
Manufacturer: Texas Instruments Win Source Part Number: 135965-SN74AS280DR Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 2mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 135965-SN74AS280DR
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 2mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - 296-6351-2-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-6351-2-ND
Parity Generators and Checkers 296-6351-2-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Parity Generators and Checkers - SN74AS280DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS280DR
Parity Generators and Checkers SN74AS280DR
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS280DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS280DR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS280DR
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Logic - Parity Generators and Checkers - SN74AS280DR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74AS280DR
Logic - Parity Generators and Checkers SN74AS280DR
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS280DR SN74AS280DR 296-6351-2-ND SN74AS280DR SN74AS280DR SN74AS280DR
Product Name Logic - Logic - Parity Generators and Checkers - SN74AS280DR Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 9 9 9
Package Type SOP; Other; SOP14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Parity Generators and Checkers - N74F280BN,602 - Lingto Electronic Limited
Specs
Operating Current 1 to 20 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Lookahead Carry Generator - 54S182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details