Texas Instruments High-Performance Analog Parity Generators and Checkers CY74FCT480ATQCT

Description
Parity Generator 8-Bit 24-SSOP
Request a Quote Datasheet
Description
Parity Generator 8-Bit 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parity Generators and Checkers - CY74FCT480ATQCT-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
CY74FCT480ATQCT-ND
Parity Generators and Checkers CY74FCT480ATQCT-ND
Parity Generator 8-Bit 24-SSOP

Parity Generator 8-Bit 24-SSOP

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - CY74FCT480ATQCT - CY74FCT480ATQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - CY74FCT480ATQCT
CY74FCT480ATQCT
Logic - Logic - Parity Generators and Checkers - CY74FCT480ATQCT CY74FCT480ATQCT
Manufacturer: Texas Instruments Win Source Part Number: 1031269-CY74FCT480AT QCT Packaging: Reel - TR Number of Circuits: 8-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 32mA, 64mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP/QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1031269-CY74FCT480ATQCT
Packaging: Reel - TR
Number of Circuits: 8-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 32mA, 64mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CY74FCT480ATQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CY74FCT480ATQCT
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CY74FCT480ATQCT
IC PARITY GEN/CHKER 8-BIT 24SSOP

IC PARITY GEN/CHKER 8-BIT 24SSOP

Supplier's Site
Logic - Parity Generators and Checkers - CY74FCT480ATQCT - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CY74FCT480ATQCT
Logic - Parity Generators and Checkers CY74FCT480ATQCT
IC PARITY GEN/CHKER 8-BIT 24SSOP

IC PARITY GEN/CHKER 8-BIT 24SSOP

Supplier's Site Datasheet
Parity Generators and Checkers - CY74FCT480ATQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CY74FCT480ATQCT
Parity Generators and Checkers CY74FCT480ATQCT
Parity Generator 8-Bit 24-SSOP

Parity Generator 8-Bit 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CY74FCT480ATQCT-ND CY74FCT480ATQCT CY74FCT480ATQCT CY74FCT480ATQCT CY74FCT480ATQCT
Product Name Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - CY74FCT480ATQCT Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
 - 9348PC - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP16
Logic Family TTL
View Details
3 suppliers
8-Bit Odd/Even Parity Generator/Checker - 54180/C,A - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details