Parity Generator 9-Bit 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197993-74AC280SCX
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Parity Generator/Checker, AC Series, 9-Bit, Complementary Output, CMOS, PDSO14
Parity Generator 9-Bit 14-SOIC
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | 74AC280SCX-ND | 74AC280SCX | 74AC280SCX | 74AC280SCX | 74AC280SCX | 74AC280SCX |
| Product Name | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - 74AC280SCX | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Logic - Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | 9 | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |