Parity Generator 9-Bit 14-PDIP
Parity Generator/Checker, ALS Series, 9-Bit, Complementary Output, TTL, PDIP14
Parity Generator 9-Bit 14-PDIP
IC PARITY GEN/CHKER 9-BIT 14DIP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74ALS280N-ND | SN74ALS280N | SN74ALS280N | SN74ALS280N |
| Product Name | Parity Generators and Checkers | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; Other; DIP14 | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |