Parity Generator 9-Bit 14-SOIC
Parity Generator/Checker, AS Series, 9-Bit, True Output, TTL, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203296-DM74AS286MX
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AS286D; DM74AS286M_NL; DM74AS286M;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC PARITY GEN/CHKER 9-BIT 14SOIC
Parity Generator 9-Bit 14-SOIC
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | DM74AS286MX-ND | DM74AS286MX | DM74AS286MX | DM74AS286MX | DM74AS286MX | DM74AS286MX |
| Product Name | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - DM74AS286MX | Logic - Parity Generators and Checkers | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | 9 | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |