Parity Generator 9-Bit 14-SOIC
Win Source Part Number: 1257164-SN74ALS280D
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74ALS
Package: Tube
Number of Circuits: 9-Bit
Standard Package: 200
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 2.6mA, 24mA
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS280D,21
Base Product Number: SN74ALS2
Product Status: Obsolete
Parity Generator/Checker, ALS Series, 9-Bit, Complementary Output, TTL, PDSO14
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74ALS280D-ND | SN74ALS280D | SN74ALS280D | SN74ALS280D | SN74ALS280D |
| Product Name | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | 9 | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |