onsemi Logic - Logic - Parity Generators and Checkers - DM74AS286M DM74AS286M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167912-DM74AS286M Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 9-Bit Mounting: SMD Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: DM74AS286 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74AS286DG4; SN74AS286DR; SN74AS286DRG4; Introduction Date: April 18, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167912-DM74AS286M Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 9-Bit Mounting: SMD Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: DM74AS286 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74AS286DG4; SN74AS286DR; SN74AS286DRG4; Introduction Date: April 18, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - DM74AS286M - DM74AS286M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - DM74AS286M
DM74AS286M
Logic - Logic - Parity Generators and Checkers - DM74AS286M DM74AS286M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167912-DM74AS286M Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 9-Bit Mounting: SMD Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: DM74AS286 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74AS286DG4; SN74AS286DR; SN74AS286DRG4; Introduction Date: April 18, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167912-DM74AS286M
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 9-Bit
Mounting: SMD
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: DM74AS286
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74AS286DG4; SN74AS286DR; SN74AS286DRG4;
Introduction Date: April 18, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Parity Generators and Checkers - DM74AS286M-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
DM74AS286M-ND
Parity Generators and Checkers DM74AS286M-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
 - DM74AS286M - Rochester Electronics
Newburyport, MA, United States
Parity Generator/Checker, AS Series, 9-Bit, True Output, TTL, PDSO14

Parity Generator/Checker, AS Series, 9-Bit, True Output, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - DM74AS286M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
DM74AS286M
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers DM74AS286M
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Parity Generators and Checkers - DM74AS286M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
DM74AS286M
Parity Generators and Checkers DM74AS286M
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Parity Generators and Checkers - DM74AS286M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
DM74AS286M
Parity Generators and Checkers DM74AS286M
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Logic - Parity Generators and Checkers - DM74AS286M - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
DM74AS286M
Logic - Parity Generators and Checkers DM74AS286M
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number DM74AS286M DM74AS286M-ND DM74AS286M DM74AS286M DM74AS286M DM74AS286M
Product Name Logic - Logic - Parity Generators and Checkers - DM74AS286M Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 9 9 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOP; Other; SOP14 SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD54HC280F3A - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 2
Package Type Other; CDIP
View Details
3 suppliers
Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Dual 4-Bit Parity Tree - 4310/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details