onsemi Parity Generators and Checkers MC10H160FNG

Description
Parity Generator 12-Bit 20-PLCC (9x9)
Request a Quote Datasheet
Description
Parity Generator 12-Bit 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parity Generators and Checkers - MC10H160FNG-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
MC10H160FNG-ND
Parity Generators and Checkers MC10H160FNG-ND
Parity Generator 12-Bit 20-PLCC (9x9)

Parity Generator 12-Bit 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - MC10H160FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
MC10H160FNG
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers MC10H160FNG
IC GEN/CHKER 12-BIT 20PLCC

IC GEN/CHKER 12-BIT 20PLCC

Supplier's Site
Parity Generators and Checkers - MC10H160FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
MC10H160FNG
Parity Generators and Checkers MC10H160FNG
Parity Generator 12-Bit 20-PLCC (9x9)

Parity Generator 12-Bit 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number MC10H160FNG-ND MC10H160FNG MC10H160FNG
Product Name Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 12
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Parity Generators and Checkers - 9348DM - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Parity Generators and Checkers - SN74ALS280N - Lingto Electronic Limited
Specs
Operating Current 2.6 to 24 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
12-Bit Parity Checker / Generator - 10560/E,F - Lansdale Semiconductor, Inc.
Specs
Number of Bits 12
Supply Voltage Other; (-8) VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details