STMicroelectronics, Inc. Parity Generators and Checkers M74HC280RM13TR

Description
Parity Generator 9-Bit 14-SO
Request a Quote Datasheet
Description
Parity Generator 9-Bit 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parity Generators and Checkers - 497-1816-2-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
497-1816-2-ND
Parity Generators and Checkers 497-1816-2-ND
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - M74HC280RM13TR - M74HC280RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - M74HC280RM13TR
M74HC280RM13TR
Logic - Logic - Parity Generators and Checkers - M74HC280RM13TR M74HC280RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211109-M74HC280RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 9-Bit Mounting: SMD Logic Type: Parity Generator Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Part Status: Obsolete(EOL) Family Name: M74HC280 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-SO Alternative Parts (Cross-Reference): TC74HC280AFN-ELP; SN74HC280D; CD74HC280M96; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1211109-M74HC280RM13TR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 9-Bit
Mounting: SMD
Logic Type: Parity Generator
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: M74HC280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SO
Alternative Parts (Cross-Reference): TC74HC280AFN-ELP; SN74HC280D; CD74HC280M96;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Parity Generators and Checkers - M74HC280RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
M74HC280RM13TR
Logic - Parity Generators and Checkers M74HC280RM13TR
IC PARITY GENERATOR 9-BIT 14SO

IC PARITY GENERATOR 9-BIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - M74HC280RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
M74HC280RM13TR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers M74HC280RM13TR
IC PARITY GENERATOR 9-BIT 14SO

IC PARITY GENERATOR 9-BIT 14SO

Supplier's Site
Parity Generators and Checkers - M74HC280RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
M74HC280RM13TR
Parity Generators and Checkers M74HC280RM13TR
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 497-1816-2-ND M74HC280RM13TR M74HC280RM13TR M74HC280RM13TR M74HC280RM13TR
Product Name Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - M74HC280RM13TR Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9 9
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96G4 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
5 suppliers
Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
CRC Generator/Checker - 9401/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP
Pin Count 14
View Details