Texas Instruments High-Performance Analog Parity Generators and Checkers SN74AS286DR

Description
Parity Generator 9-Bit 14-SOIC
Request a Quote Datasheet
Description
Parity Generator 9-Bit 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parity Generators and Checkers - SN74AS286DR-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
SN74AS286DR-ND
Parity Generators and Checkers SN74AS286DR-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - SN74AS286DR - SN74AS286DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74AS286DR
SN74AS286DR
Logic - Logic - Parity Generators and Checkers - SN74AS286DR SN74AS286DR
Manufacturer: Texas Instruments Win Source Part Number: 127567-SN74AS286DR Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74AS286M; SN74AS286DG4; SN74AS286DR; SN74AS286DRG4; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127567-SN74AS286DR
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74AS286M; SN74AS286DG4; SN74AS286DR; SN74AS286DRG4;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - SN74AS286DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS286DR
Parity Generators and Checkers SN74AS286DR
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now
Logic - Parity Generators and Checkers - SN74AS286DR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74AS286DR
Logic - Parity Generators and Checkers SN74AS286DR
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS286DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS286DR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286DR
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS286DR-ND SN74AS286DR SN74AS286DR SN74AS286DR SN74AS286DR
Product Name Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - SN74AS286DR Parity Generators and Checkers Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 9 9
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Parity Generator/Checker - 82S62/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details