Texas Instruments High-Performance Analog Logic - Logic - Parity Generators and Checkers - 74ACT11286DR 74ACT11286DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 908037-74ACT11286DR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Parity Generator 9-Bit 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 74ACT1 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-4196-1, 74ACT11286DRG4-ND, -74ACT11286DRG4-NDR, 296-4196-2, 296-4196-1, 296-4196-6-NDR, -74ACT11286DRE4, 74ACT11286DRG4, -74ACT11286DRE4-NDR, -74ACT11286DRG4, 296-4196-6, -74ACT11286DR-NDR, -296-4196-1-ND, 74ACT11286DRE4-ND, 74ACT11286DRE4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908037-74ACT11286DR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Parity Generator 9-Bit 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 74ACT1 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-4196-1, 74ACT11286DRG4-ND, -74ACT11286DRG4-NDR, 296-4196-2, 296-4196-1, 296-4196-6-NDR, -74ACT11286DRE4, 74ACT11286DRG4, -74ACT11286DRE4-NDR, -74ACT11286DRG4, 296-4196-6, -74ACT11286DR-NDR, -296-4196-1-ND, 74ACT11286DRE4-ND, 74ACT11286DRE4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - 74ACT11286DR - 74ACT11286DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74ACT11286DR
74ACT11286DR
Logic - Logic - Parity Generators and Checkers - 74ACT11286DR 74ACT11286DR
Manufacturer: Texas Instruments Win Source Part Number: 908037-74ACT11286DR Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Parity Generator 9-Bit 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 74ACT1 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-4196-1, 74ACT11286DRG4-ND, -74ACT11286DRG4-NDR, 296-4196-2, 296-4196-1, 296-4196-6-NDR, -74ACT11286DRE4, 74ACT11286DRG4, -74ACT11286DRE4-NDR, -74ACT11286DRG4, 296-4196-6, -74ACT11286DR-NDR, -296-4196-1-ND, 74ACT11286DRE4-ND, 74ACT11286DRE4

Manufacturer: Texas Instruments
Win Source Part Number: 908037-74ACT11286DR
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: Parity Generator 9-Bit 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 74ACT1
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-4196-1, 74ACT11286DRG4-ND, -74ACT11286DRG4-NDR, 296-4196-2, 296-4196-1, 296-4196-6-NDR, -74ACT11286DRE4, 74ACT11286DRG4, -74ACT11286DRE4-NDR, -74ACT11286DRG4, 296-4196-6, -74ACT11286DR-NDR, -296-4196-1-ND, 74ACT11286DRE4-ND, 74ACT11286DRE4

Buy Now Datasheet
Parity Generators and Checkers - 296-4196-2-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-4196-2-ND
Parity Generators and Checkers 296-4196-2-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74ACT11286DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
74ACT11286DR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 74ACT11286DR
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Logic - Parity Generators and Checkers - 74ACT11286DR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74ACT11286DR
Logic - Parity Generators and Checkers 74ACT11286DR
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet
Parity Generators and Checkers - 74ACT11286DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74ACT11286DR
Parity Generators and Checkers 74ACT11286DR
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74ACT11286DR 296-4196-2-ND 74ACT11286DR 74ACT11286DR 74ACT11286DR
Product Name Logic - Logic - Parity Generators and Checkers - 74ACT11286DR Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Logic - Parity Generators and Checkers - SN74AS280D - Lingto Electronic Limited
Specs
Operating Current 2 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual 4-Bit Parity Tree - 4310/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details