Parity Generator 3 14-MDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252465-DM74S280N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: 74S286
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Parity Generator/Checker, S Series, 9-Bit, Complementary Output, TTL, PDIP14
IC PARITY GEN/CHKER 3 14DIP
Parity Generator 3 14-MDIP
Parity Generator 3 14-DIP
IC PARITY GEN/CHKER 3 14DIP
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | DM74S280N-ND | DM74S280N | DM74S280N | DM74S280N | DM74S280N | DM74S280N |
| Product Name | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - DM74S280N | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Parity Generators and Checkers | Logic - Parity Generators and Checkers | |
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; Other; DIP14 | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Number of Bits | 9 |