Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74LS280DRE4

Description
Win Source Part Number: 1257157-SN74LS280DRE 4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74LS Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 400µA, 8mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS28 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257157-SN74LS280DRE 4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74LS Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 400µA, 8mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS28 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74LS280DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74LS280DRE4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74LS280DRE4
Win Source Part Number: 1257157-SN74LS280DRE 4 Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers Series: 74LS Number of Circuits: 9-Bit Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 400µA, 8mA Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS28 Product Status: Obsolete

Win Source Part Number: 1257157-SN74LS280DRE4
Category: Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Series: 74LS
Number of Circuits: 9-Bit
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 400µA, 8mA
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS28
Product Status: Obsolete

Buy Now Datasheet
Parity Generators and Checkers - SN74LS280DRE4-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
SN74LS280DRE4-ND
Parity Generators and Checkers SN74LS280DRE4-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Parity Generators and Checkers - SN74LS280DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74LS280DRE4
Parity Generators and Checkers SN74LS280DRE4
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74LS280DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74LS280DRE4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74LS280DRE4
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Logic - Parity Generators and Checkers - SN74LS280DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74LS280DRE4
Logic - Parity Generators and Checkers SN74LS280DRE4
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74LS280DRE4 SN74LS280DRE4-ND SN74LS280DRE4 SN74LS280DRE4 SN74LS280DRE4
Product Name Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 9 9
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 54F280DC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
9-Bit Odd/Even Parity Generator/Checker - 54S280/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 9
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details