Parity Generator/Checker, AS Series, 9-Bit, True Output, TTL, PDSO14
Parity Generator 9-Bit 14-SO
IC PARITY GEN/CHKER 9-BIT 14SOP
IC PARITY GEN/CHKER 9-BIT 14SOP
Parity Generator 9-Bit 14-SO
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74AS286NSR | SN74AS286NSR-ND | SN74AS286NSR | SN74AS286NSR | SN74AS286NSR |
| Product Name | Parity Generators and Checkers | Logic - Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Parity Generators and Checkers | |
| Number of Bits | 9 | 9 | |||
| Package Type | SOP; Other; SOP14 | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | TTL |