Texas Instruments High-Performance Analog Parity Generators and Checkers CY74FCT480BTPC

Description
Parity Generator 8-Bit 24-PDIP
Request a Quote Datasheet
Description
Parity Generator 8-Bit 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parity Generators and Checkers - CY74FCT480BTPC-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
CY74FCT480BTPC-ND
Parity Generators and Checkers CY74FCT480BTPC-ND
Parity Generator 8-Bit 24-PDIP

Parity Generator 8-Bit 24-PDIP

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - CY74FCT480BTPC - CY74FCT480BTPC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - CY74FCT480BTPC
CY74FCT480BTPC
Logic - Logic - Parity Generators and Checkers - CY74FCT480BTPC CY74FCT480BTPC
Manufacturer: Texas Instruments Win Source Part Number: 000325-CY74FCT480BTP C Packaging: Tube/Rail Number of Circuits: 8-Bit Mounting: Through Hole Logic Type: Parity Generator/Checker Current - Output High, Low: 32mA, 64mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000325-CY74FCT480BTPC
Packaging: Tube/Rail
Number of Circuits: 8-Bit
Mounting: Through Hole
Logic Type: Parity Generator/Checker
Current - Output High, Low: 32mA, 64mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Parity Generators and Checkers - CY74FCT480BTPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CY74FCT480BTPC
Parity Generators and Checkers CY74FCT480BTPC
Parity Generator 8-Bit 24-PDIP

Parity Generator 8-Bit 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CY74FCT480BTPC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CY74FCT480BTPC
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CY74FCT480BTPC
IC PARITY GEN/CHKER 8-BIT 24DIP

IC PARITY GEN/CHKER 8-BIT 24DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CY74FCT480BTPC-ND CY74FCT480BTPC CY74FCT480BTPC CY74FCT480BTPC
Product Name Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - CY74FCT480BTPC Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
Logic - Parity Generators and Checkers - QS74FCT280BTS1 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CY54FCT480T Dual 8-Bit Parity Generator/Checker - CY54FCT480BTLMB - Texas Instruments
Specs
Package Type Other; LCCC
Logic Family FCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
9-Bit Odd/Even Parity Generator/Checker - 54S280/C,D - Lansdale Semiconductor, Inc.
Specs
Number of Bits 9
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details