onsemi Parity Generators and Checkers 74F401PC

Description
Parity Generator 16-Bit 14-MDIP
Request a Quote Datasheet
Description
Parity Generator 16-Bit 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parity Generators and Checkers - 74F401PC-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
74F401PC-ND
Parity Generators and Checkers 74F401PC-ND
Parity Generator 16-Bit 14-MDIP

Parity Generator 16-Bit 14-MDIP

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - 74F401PC - 74F401PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74F401PC
74F401PC
Logic - Logic - Parity Generators and Checkers - 74F401PC 74F401PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006762-74F401PC Packaging: Tube/Rail Number of Circuits: 16-Bit Mounting: Through Hole Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006762-74F401PC
Packaging: Tube/Rail
Number of Circuits: 16-Bit
Mounting: Through Hole
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Parity Generators and Checkers - 74F401PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74F401PC
Parity Generators and Checkers 74F401PC
Parity Generator 16-Bit 14-MDIP

Parity Generator 16-Bit 14-MDIP

Buy Now Datasheet
Parity Generators and Checkers - 74F401PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74F401PC
Parity Generators and Checkers 74F401PC
Parity Generator 16-Bit 14-DIP

Parity Generator 16-Bit 14-DIP

Buy Now Datasheet
Logic - Parity Generators and Checkers - 74F401PC - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
74F401PC
Logic - Parity Generators and Checkers 74F401PC
IC PARITY GEN/CHKER 16-BIT 14DIP

IC PARITY GEN/CHKER 16-BIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74F401PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
74F401PC
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 74F401PC
IC PARITY GEN/CHKER 16-BIT 14DIP

IC PARITY GEN/CHKER 16-BIT 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74F401PC-ND 74F401PC 74F401PC 74F401PC 74F401PC
Product Name Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - 74F401PC Parity Generators and Checkers Logic - Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Parity Generators and Checkers - N82S62N - Lingto Electronic Limited
Specs
Operating Current 1 to 20 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
9-bit odd/even parity generator/checker - 74HCT280PWJ - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT402-1 SOT402-1
View Details
3 suppliers
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
8-Bit Parity Tree - 4308/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details