Ashcroft Inc. 2.5" Pressure Gauge, 400 Bar .25%, 1/4nptM, Digital DG2531L1M02L400BRXC4

Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications
Datasheet
Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5" Pressure Gauge, 400 Bar .25%, 1/4nptM, Digital
DG2531L1M02L400BRXC4
2.5" Pressure Gauge, 400 Bar .25%, 1/4nptM, Digital DG2531L1M02L400BRXC4
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications

Product Highlights

  • 0.5% terminal point accuracy (0.25% optional)
  • 5 digit LCD display with new large .48? character size
  • New Bar Graph Display (20 segment)
  • Nine engineering units of measure plus one user programmable unit
  • Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi
  • IP 67 weatherproof enclosure
  • CE compliant, RoHs compliant, UL and cUL 61010- (approval pending)
  • The versatile and economical choice for a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DG2531L1M02L400BRXC4
Product Name 2.5" Pressure Gauge, 400 Bar .25%, 1/4nptM, Digital
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Tester, Manhole, Bladder Style, 26
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details