Crystal Engineering Corporation Digital Pressure Gauge 350 bar XP2I-NONE-CHX-E-W

Description
Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large reservoir Eliminate / Bleed air with CPF fittings Each Unit Includes T-620H-CPF pump MPF-1/4FPT MPF-1/4BSPF MPF-CAP MPM-PLUG MPH-1 Custom Carrying Case Bonded Seals O-Ring Kit Teflon Tape Fittings to Connect to the Reference Gauge
Datasheet
Description
Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large reservoir Eliminate / Bleed air with CPF fittings Each Unit Includes T-620H-CPF pump MPF-1/4FPT MPF-1/4BSPF MPF-CAP MPM-PLUG MPH-1 Custom Carrying Case Bonded Seals O-Ring Kit Teflon Tape Fittings to Connect to the Reference Gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 350 bar - XP2I-NONE-CHX-W - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 350 bar
XP2I-NONE-CHX-W
Digital Pressure Gauge 350 bar XP2I-NONE-CHX-W
Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large reservoir Eliminate / Bleed air with CPF fittings Each Unit Includes T-620H-CPF pump MPF-1/4FPT MPF-1/4BSPF MPF-CAP MPM-PLUG MPH-1 Custom Carrying Case Bonded Seals O-Ring Kit Teflon Tape Fittings to Connect to the Reference Gauge

Product Highlights

  • The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids.
  • Pump Pressure Range: 0 to 5000 psi
  • Two outlet ports
  • Easy-to-use fine adjust
  • Large reservoir
  • Eliminate / Bleed air with CPF fittings

Each Unit Includes

  • T-620H-CPF pump
  • MPF-1/4FPT
  • MPF-1/4BSPF
  • MPF-CAP
  • MPM-PLUG
  • MPH-1
  • Custom Carrying Case
  • Bonded Seals
  • O-Ring Kit
  • Teflon Tape
  • Fittings to Connect to the Reference Gauge
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number XP2I-NONE-CHX-W
Product Name Digital Pressure Gauge 350 bar
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2351292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details