Crystal Engineering Corporation Digital Pressure Gauge, 10K PSI ATEX/IECEx, w/Calibration Cert. AX10KPSIXP2I

Description
Product Highlights The 2nd generation XP2i is a very rugged, intrinsically safe, digital pressure gauge with 0.1% of reading accuracy New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use
Description
Product Highlights The 2nd generation XP2i is a very rugged, intrinsically safe, digital pressure gauge with 0.1% of reading accuracy New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 10K PSI ATEX/IECEx, w/Calibration Cert. - AX10KPSIXP2I - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 10K PSI ATEX/IECEx, w/Calibration Cert.
AX10KPSIXP2I
Digital Pressure Gauge, 10K PSI ATEX/IECEx, w/Calibration Cert. AX10KPSIXP2I
Product Highlights The 2nd generation XP2i is a very rugged, intrinsically safe, digital pressure gauge with 0.1% of reading accuracy New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use

Product Highlights

  • The 2nd generation XP2i is a very rugged, intrinsically safe, digital pressure gauge with 0.1% of reading accuracy
  • New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter)
  • Backlight is twice as bright, but batteries last just as long
  • 10% larger LCD window for a larger viewing angle
  • Internal pressure is equalized by a GORE-TEX® filter
  • All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe
  • Captures open and reseat values for Pressure Safety Valve (PSV) testing
  • Optional pressure datalogging capability
  • Torque and force measurement capable
  • Simple to use
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number AX10KPSIXP2I
Product Name Digital Pressure Gauge, 10K PSI ATEX/IECEx, w/Calibration Cert.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2040112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details