Meriam Process Technologies Smart Manometer,0-2K"H2O,Diff. Non-Isolated,IS Certification M200-DN2000-ATEX

Description
Product Highlights Portable electronic manometer ATEX Intrinsic Safety available Single pressure sensor ± 0.025% FS traceable to NIST Full temperature compensation from 23° to 122° F Superior stability Pressure ranges: vacuum to 2000 PSI Differential, vacuum, gauge and absolute pressure sensors available Data Logging Mode Timed Leak Test Mode Min/Max, Hold, Damping features Small size (3.18"w x 6.47"l x 1.17"d) Each Unit Includes Protective Red Boot 4 AA Alkaline batteries Hard copy user’s manual
Datasheet
Description
Product Highlights Portable electronic manometer ATEX Intrinsic Safety available Single pressure sensor ± 0.025% FS traceable to NIST Full temperature compensation from 23° to 122° F Superior stability Pressure ranges: vacuum to 2000 PSI Differential, vacuum, gauge and absolute pressure sensors available Data Logging Mode Timed Leak Test Mode Min/Max, Hold, Damping features Small size (3.18"w x 6.47"l x 1.17"d) Each Unit Includes Protective Red Boot 4 AA Alkaline batteries Hard copy user’s manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Manometer,0-2K
Rochester, NY, USA
Smart Manometer,0-2K"H2O,Diff. Non-Isolated,IS Certification
M200-DN2000-ATEX
Smart Manometer,0-2K"H2O,Diff. Non-Isolated,IS Certification M200-DN2000-ATEX
Product Highlights Portable electronic manometer ATEX Intrinsic Safety available Single pressure sensor ± 0.025% FS traceable to NIST Full temperature compensation from 23° to 122° F Superior stability Pressure ranges: vacuum to 2000 PSI Differential, vacuum, gauge and absolute pressure sensors available Data Logging Mode Timed Leak Test Mode Min/Max, Hold, Damping features Small size (3.18"w x 6.47"l x 1.17"d) Each Unit Includes Protective Red Boot 4 AA Alkaline batteries Hard copy user’s manual

Product Highlights

  • Portable electronic manometer
  • ATEX Intrinsic Safety available
  • Single pressure sensor
  • ± 0.025% FS traceable to NIST
  • Full temperature compensation from 23° to 122° F
  • Superior stability
  • Pressure ranges: vacuum to 2000 PSI
  • Differential, vacuum, gauge and absolute pressure sensors available
  • Data Logging Mode
  • Timed Leak Test Mode
  • Min/Max, Hold, Damping features
  • Small size (3.18"w x 6.47"l x 1.17"d)

Each Unit Includes

  • Protective Red Boot
  • 4 AA Alkaline batteries
  • Hard copy user’s manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number M200-DN2000-ATEX
Product Name Smart Manometer,0-2K"H2O,Diff. Non-Isolated,IS Certification
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details
Pressure gauge - PAGN-40-10-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details