Fluke Pressure Gauge,5000 PSIG FLUKE-700G30

Description
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet
Description
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge,5000 PSIG - 700G30 - Transcat, Inc.
Rochester, NY, USA
Pressure Gauge,5000 PSIG
700G30
Pressure Gauge,5000 PSIG 700G30
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter

Product Highlights

  • Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar
  • Accuracy to 0.05 % of full scale
  • Easy to use, rugged construction for reliable performance
  • CSA; Class 1, Div 2, Groups A-D rating
  • ATEX: rating: II 3 G Ex nA IIB T6
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump
  • Log up to 8493 pressure measurements to memory (requires 700G/TRACK software)
  • Three-year warranty

Each Unit Includes

  • Manual on CD-ROM in 14 languages
  • NIST traceable certificate of calibration
  • 1/4" NPT to 1/4" ISO adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 700G30
Product Name Pressure Gauge,5000 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Flanged precision pressure gauge - FMAP-63-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details