WIKA INSTRUMENT, LP
DG-10-S -- DIGITAL PRESSURE GAUGE -30INHG TO 145PSI
WIKA Instrument, LP
Digital Pressure Gauge -30inHg to 145PSI
DG-10-S
Description
Product Highlights
30 inHg to 145 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Description
Product Highlights
30 inHg to 145 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Suppliers
Digital Pressure Gauge -30inHg to 145PSI
50365461
Product Highlights
30 inHg to 145 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Product Highlights
- 30 inHg to 145 PSI
- Display accuracy: ≤ ±0.25% B.F.S.L.
- 3.15" diameter stainless steel
- Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
- Case: Stainless steel, 3.15“ (80 mm) diameter
- Power supply: 2x 1.5 V Type AA cell
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
50365461 |
|
Product Name
|
Digital Pressure Gauge -30inHg to 145PSI |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Absolute
Display
Analog
Working Pressure Range
0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Type
Sealed
Display
Analog
Working Pressure Range
0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Type
Gauge
Working Pressure Range
0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Connection Size
0.5000 inch (12.7 mm)
View Details