Meriam Process Technologies Digital Manometer,+/-0.25%FS, 0-2585mmHg Absolute ZM100-22

Description
Product Highlights Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and user selectable Media Compatibility: Non-isolated sensor for clean, dry, non-corrosive gases Pressure Limits: (DN) units - 3 x F.S. on high side only or 200 PSI, whichever is less. Pressire Limits: (GN or AN) units - 3 x F.S. range or 200 PSI, whichever is less Accuracy: No temperature effect over the entire operating range 14F° to 122°F (-10C° to +50°C) Min/Max: Displays the MIN and MAX pressures Hold: Freezes the pressure measurement on the display, however, the bar graph is still active Average: Displays a continuous filtered average of the pressure measurements Temperature: Displays the internal ambient temperature of the M1 in °C or ° F Record Mode: Can store up to 240 pressure measurements; Automatic – the current value is automatically stored every 5 seconds, for up to 20 minutes; Manual – the current value is stored every time the Units key is pressed, up to 240 times Backlight: A green backlight is user activated via the backlight key. A red backlight is automatically activated during an error/over range condition Auto Shutoff: To conserve battery life, the M1 will automatically power off after 20 minutes of keypad inactivity Field Recalibration: M1 can be calibrated in the field for zero and span Low Battery Indication: BAT icon is displayed when batteries require replacement. Approximately 2 hours of run time is provided on a low battery condition Bar Graph: Horizontal bar for full scale pressure reference (0-100%)
Datasheet
Description
Product Highlights Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and user selectable Media Compatibility: Non-isolated sensor for clean, dry, non-corrosive gases Pressure Limits: (DN) units - 3 x F.S. on high side only or 200 PSI, whichever is less. Pressire Limits: (GN or AN) units - 3 x F.S. range or 200 PSI, whichever is less Accuracy: No temperature effect over the entire operating range 14F° to 122°F (-10C° to +50°C) Min/Max: Displays the MIN and MAX pressures Hold: Freezes the pressure measurement on the display, however, the bar graph is still active Average: Displays a continuous filtered average of the pressure measurements Temperature: Displays the internal ambient temperature of the M1 in °C or ° F Record Mode: Can store up to 240 pressure measurements; Automatic – the current value is automatically stored every 5 seconds, for up to 20 minutes; Manual – the current value is stored every time the Units key is pressed, up to 240 times Backlight: A green backlight is user activated via the backlight key. A red backlight is automatically activated during an error/over range condition Auto Shutoff: To conserve battery life, the M1 will automatically power off after 20 minutes of keypad inactivity Field Recalibration: M1 can be calibrated in the field for zero and span Low Battery Indication: BAT icon is displayed when batteries require replacement. Approximately 2 hours of run time is provided on a low battery condition Bar Graph: Horizontal bar for full scale pressure reference (0-100%)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Manometer,+/-0.25%FS, 0-2585mmHg Absolute - M100-22AN2585 - Transcat, Inc.
Rochester, NY, USA
Digital Manometer,+/-0.25%FS, 0-2585mmHg Absolute
M100-22AN2585
Digital Manometer,+/-0.25%FS, 0-2585mmHg Absolute M100-22AN2585
Product Highlights Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and user selectable Media Compatibility: Non-isolated sensor for clean, dry, non-corrosive gases Pressure Limits: (DN) units - 3 x F.S. on high side only or 200 PSI, whichever is less. Pressire Limits: (GN or AN) units - 3 x F.S. range or 200 PSI, whichever is less Accuracy: No temperature effect over the entire operating range 14F° to 122°F (-10C° to +50°C) Min/Max: Displays the MIN and MAX pressures Hold: Freezes the pressure measurement on the display, however, the bar graph is still active Average: Displays a continuous filtered average of the pressure measurements Temperature: Displays the internal ambient temperature of the M1 in °C or ° F Record Mode: Can store up to 240 pressure measurements; Automatic – the current value is automatically stored every 5 seconds, for up to 20 minutes; Manual – the current value is stored every time the Units key is pressed, up to 240 times Backlight: A green backlight is user activated via the backlight key. A red backlight is automatically activated during an error/over range condition Auto Shutoff: To conserve battery life, the M1 will automatically power off after 20 minutes of keypad inactivity Field Recalibration: M1 can be calibrated in the field for zero and span Low Battery Indication: BAT icon is displayed when batteries require replacement. Approximately 2 hours of run time is provided on a low battery condition Bar Graph: Horizontal bar for full scale pressure reference (0-100%)

Product Highlights

  • Engineering Units: Inches of H2O at 20° C, mm of H2O at 20°C, mm of Hg at 0°C, Inches of Hg at 0°C, kPa, mBar, Bar, PSI and user selectable
  • Media Compatibility: Non-isolated sensor for clean, dry, non-corrosive gases
  • Pressure Limits: (DN) units - 3 x F.S. on high side only or 200 PSI, whichever is less.
  • Pressire Limits: (GN or AN) units - 3 x F.S. range or 200 PSI, whichever is less
  • Accuracy: No temperature effect over the entire operating range 14F° to 122°F (-10C° to +50°C)
  • Min/Max: Displays the MIN and MAX pressures
  • Hold: Freezes the pressure measurement on the display, however, the bar graph is still active
  • Average: Displays a continuous filtered average of the pressure measurements
  • Temperature: Displays the internal ambient temperature of the M1 in °C or ° F
  • Record Mode: Can store up to 240 pressure measurements; Automatic – the current value is automatically stored every 5 seconds, for up to 20 minutes; Manual – the current value is stored every time the Units key is pressed, up to 240 times
  • Backlight: A green backlight is user activated via the backlight key. A red backlight is automatically activated during an error/over range condition
  • Auto Shutoff: To conserve battery life, the M1 will automatically power off after 20 minutes of keypad inactivity
  • Field Recalibration: M1 can be calibrated in the field for zero and span
  • Low Battery Indication: BAT icon is displayed when batteries require replacement. Approximately 2 hours of run time is provided on a low battery condition
  • Bar Graph: Horizontal bar for full scale pressure reference (0-100%)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number M100-22AN2585
Product Name Digital Manometer,+/-0.25%FS, 0-2585mmHg Absolute
Type Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Display Analog
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure gauge - MA-40-6-G1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details