Transcat, Inc. Digital Pressure Gauge with Differential output, 300 PSIG DPI705-300PSIG-D

Description
Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries
Description
Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge with Differential output, 300 PSIG - DPI705-300PSIG-D - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge with Differential output, 300 PSIG
DPI705-300PSIG-D
Digital Pressure Gauge with Differential output, 300 PSIG DPI705-300PSIG-D
Product Highlights Perfect for Routine Testing & Maintenance 30 PSIG Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb. Operates on Standard AA Batteries

Product Highlights

  • Perfect for Routine Testing & Maintenance
  • 30 PSIG Range, ±0.1% F.S. Accuracy
  • 16 Selectable Engineering Units
  • Internal Sensor
  • Impact Resistant & Sealed to IP54
  • CompactJust 7.6 x 3.6 x 1.5 HWD/1 Lb.
  • Operates on Standard AA Batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DPI705-300PSIG-D
Product Name Digital Pressure Gauge with Differential output, 300 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details