TSI Incorporated Alnor Micromanometer AXD610 AXD610

Description
The Alnor Micromanometer AXD610 is an easy to use, handheld digital micromanometer for fast, accurate and reliable pressure measurement. It can also calculate velocity when used with a pitot tube. Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube duct traverses, static pressure measurements and differential pressure measurements. Included Items Instrument Hard carrying case 4 alkaline batteries, Operation and service manuals NIST calibration certificate Features & Benefits Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube NIST-traceable calibration certificate included
Datasheet
Description
The Alnor Micromanometer AXD610 is an easy to use, handheld digital micromanometer for fast, accurate and reliable pressure measurement. It can also calculate velocity when used with a pitot tube. Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube duct traverses, static pressure measurements and differential pressure measurements. Included Items Instrument Hard carrying case 4 alkaline batteries, Operation and service manuals NIST calibration certificate Features & Benefits Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube NIST-traceable calibration certificate included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alnor Micromanometer AXD610 - AXD610 - TSI Incorporated
Shoreview, MN, United States
Alnor Micromanometer AXD610
AXD610
Alnor Micromanometer AXD610 AXD610
The Alnor Micromanometer AXD610 is an easy to use, handheld digital micromanometer for fast, accurate and reliable pressure measurement. It can also calculate velocity when used with a pitot tube. Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube duct traverses, static pressure measurements and differential pressure measurements. Included Items Instrument Hard carrying case 4 alkaline batteries, Operation and service manuals NIST calibration certificate Features & Benefits Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube NIST-traceable calibration certificate included

The Alnor Micromanometer AXD610 is an easy to use, handheld digital micromanometer for fast, accurate and reliable pressure measurement. It can also calculate velocity when used with a pitot tube.

Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube duct traverses, static pressure measurements and differential pressure measurements.

Included Items

  • Instrument
  • Hard carrying case
  • 4 alkaline batteries,
  • Operation and service manuals
  • NIST calibration certificate

Features & Benefits

  • Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa)
  • Calculate and display velocity when using a Pitot tube
  • NIST-traceable calibration certificate included
Supplier's Site Datasheet
Micromanometer - AXD610 - Transcat, Inc.
Rochester, NY, USA
Micromanometer
AXD610
Micromanometer AXD610
Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube NIST-traceable calibration certificate included Each Unit Includes Instrument Hard carrying case 4 alkaline batteries, Operation and service manuals NIST calibration certificate

Product Highlights

  • Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa)
  • Calculate and display velocity when using a Pitot tube
  • NIST-traceable calibration certificate included

Each Unit Includes

  • Instrument
  • Hard carrying case
  • 4 alkaline batteries,
  • Operation and service manuals
  • NIST calibration certificate
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated Transcat, Inc.
Product Category Pressure Sensors Pressure Gauges
Product Number AXD610 AXD610
Product Name Alnor Micromanometer AXD610 Micromanometer
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6075430-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Standard Solid-State Pressure Sensor - 836P-D2NFGB30PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 300 psi (0.0 to 211 m H2O)
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details