Fluke Airflow Meter/Micromanometer FLUKE-922

Description
Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use without sacrificing performance Bright, backlit display for clear viewing in all environments User-defined duct shape and size for maximum airflow accuracy Resolution down to 0.001 in H2O 99 point data storage capacity Min/Max/Average/Hold functions for easy data analysis Auto power off saves battery life Each Unit Includes Fluke 922 Airflow Meter Two Rubber Hoses Four AA Batteries 1.5 V Alkaline Users Manual Soft Carrying Case
Datasheet
Description
Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use without sacrificing performance Bright, backlit display for clear viewing in all environments User-defined duct shape and size for maximum airflow accuracy Resolution down to 0.001 in H2O 99 point data storage capacity Min/Max/Average/Hold functions for easy data analysis Auto power off saves battery life Each Unit Includes Fluke 922 Airflow Meter Two Rubber Hoses Four AA Batteries 1.5 V Alkaline Users Manual Soft Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airflow Meter/Micromanometer - 15703AN - Transcat, Inc.
Rochester, NY, USA
Airflow Meter/Micromanometer
15703AN
Airflow Meter/Micromanometer 15703AN
Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use without sacrificing performance Bright, backlit display for clear viewing in all environments User-defined duct shape and size for maximum airflow accuracy Resolution down to 0.001 in H2O 99 point data storage capacity Min/Max/Average/Hold functions for easy data analysis Auto power off saves battery life Each Unit Includes Fluke 922 Airflow Meter Two Rubber Hoses Four AA Batteries 1.5 V Alkaline Users Manual Soft Carrying Case

Product Highlights

  • Powerful meter provides differential and static pressure, air velocity and flow readings
  • Convenient colored hoses help proper interpretation of pressure readings
  • Easy to use without sacrificing performance
  • Bright, backlit display for clear viewing in all environments
  • User-defined duct shape and size for maximum airflow accuracy
  • Resolution down to 0.001 in H2O
  • 99 point data storage capacity
  • Min/Max/Average/Hold functions for easy data analysis
  • Auto power off saves battery life

Each Unit Includes

  • Fluke 922 Airflow Meter
  • Two Rubber Hoses
  • Four AA Batteries 1.5 V Alkaline
  • Users Manual
  • Soft Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 15703AN
Product Name Airflow Meter/Micromanometer
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details