Extech Manometers HD350

Description
Extech HD350 Manometer
Request a Quote Datasheet
Description
Extech HD350 Manometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manometers - 2873814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manometers
2873814
Manometers 2873814
Extech HD350 Manometer

Extech HD350 Manometer

Supplier's Site
Pitot Tube Anemometer + Differential Manometer - HD350 - Transcat, Inc.
Rochester, NY, USA
Pitot Tube Anemometer + Differential Manometer
HD350
Pitot Tube Anemometer + Differential Manometer HD350
Product Highlights Measures Air Velocity/Airflow in difficult-to-reach or tight locations Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature ±0.7252psi range 5 selectable units of pressure measurement Max/Min/Avg recording and Relative time stamp Data Hold and Auto power off functions Large LCD display with backlighting, USB port Zero function for offset correction or measurement Store/Recall up to 99 readings in each mode Each Unit Includes Windows® compatible software with cable 9V battery Pitot tube with two 33.5” (85cm) connection hoses 100V-240V universal AC Adaptor Hard carrying case

Product Highlights

  • Measures Air Velocity/Airflow in difficult-to-reach or tight locations
  • Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature
  • ±0.7252psi range
  • 5 selectable units of pressure measurement
  • Max/Min/Avg recording and Relative time stamp
  • Data Hold and Auto power off functions
  • Large LCD display with backlighting, USB port
  • Zero function for offset correction or measurement
  • Store/Recall up to 99 readings in each mode

Each Unit Includes

  • Windows® compatible software with cable
  • 9V battery
  • Pitot tube with two 33.5” (85cm) connection hoses
  • 100V-240V universal AC Adaptor
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Pressure Instruments Pressure Gauges
Product Number 2873814 HD350
Product Name Manometers Pitot Tube Anemometer + Differential Manometer
Device Category Instrument or Meter
Unlock Full Specs
to access all available technical data

Similar Products

SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Manometers - 2050965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Display Type Backlit lcd
View Details
Hospi-Gard Room Pressure Monitor -  - Envirco
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details