Crystal Engineering Corporation Digital Pressure Gauge 200 kPa M1-200KPA

Description
Product Highlights Precision and Performance at an Affordable Price! ±0.2% of Reading Accuracy Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F) CE Certified and Manufactured Under a ISO 9001 Registered Quality System Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries Very Rugged with Protective Thermo Plastic Boot The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol® Simple to Use
Datasheet
Description
Product Highlights Precision and Performance at an Affordable Price! ±0.2% of Reading Accuracy Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F) CE Certified and Manufactured Under a ISO 9001 Registered Quality System Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries Very Rugged with Protective Thermo Plastic Boot The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol® Simple to Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 200 kPa - M1-200KPA - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 200 kPa
M1-200KPA
Digital Pressure Gauge 200 kPa M1-200KPA
Product Highlights Precision and Performance at an Affordable Price! ±0.2% of Reading Accuracy Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F) CE Certified and Manufactured Under a ISO 9001 Registered Quality System Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries Very Rugged with Protective Thermo Plastic Boot The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol® Simple to Use

Product Highlights

  • Precision and Performance at an Affordable Price!
  • ±0.2% of Reading Accuracy
  • Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F)
  • CE Certified and Manufactured Under a ISO 9001 Registered Quality System
  • Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries
  • Very Rugged with Protective Thermo Plastic Boot
  • The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol®
  • Simple to Use
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number M1-200KPA
Product Name Digital Pressure Gauge 200 kPa
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 3425711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details