Ralston Instruments, Inc. Digital Pressure Gauge 0-85"H20 GAUD-85"H2O

Description
Product Highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ± 0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Vacuum Range 0 to 85"Hg (0 to 2,159 mmHG) Accuracy ±0.25% of Full Scale ± 1 least significant digit Process Connection 1/4" male NPT bottom connection Units of Measure In H2O Dial Size 2.88 in (7.32 cm) Batteries 2 AA Battery Life 2500 hours Temperature range -4 to 185 °F (-20 to 85 °C) Construction ABS Plastic, Aluminum, Stainless Steel Gauge type Digital
Description
Product Highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ± 0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Vacuum Range 0 to 85"Hg (0 to 2,159 mmHG) Accuracy ±0.25% of Full Scale ± 1 least significant digit Process Connection 1/4" male NPT bottom connection Units of Measure In H2O Dial Size 2.88 in (7.32 cm) Batteries 2 AA Battery Life 2500 hours Temperature range -4 to 185 °F (-20 to 85 °C) Construction ABS Plastic, Aluminum, Stainless Steel Gauge type Digital

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0-85
Rochester, NY, USA
Digital Pressure Gauge 0-85"H20
GAUD-85"H2O
Digital Pressure Gauge 0-85"H20 GAUD-85"H2O
Product Highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ± 0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Vacuum Range 0 to 85"Hg (0 to 2,159 mmHG) Accuracy ±0.25% of Full Scale ± 1 least significant digit Process Connection 1/4" male NPT bottom connection Units of Measure In H2O Dial Size 2.88 in (7.32 cm) Batteries 2 AA Battery Life 2500 hours Temperature range -4 to 185 °F (-20 to 85 °C) Construction ABS Plastic, Aluminum, Stainless Steel Gauge type Digital

Product Highlights

  • Easy to read digital display eliminates the uncertainty guessing where the pointer lies
  • ± 0.25% full scale accuracy
  • 316 stainless steel wetted parts
  • Battery life of 2500 hours
  • Extruded aluminum case, polycarbonate cover
  • 1/4" Male NPT lower mount
  • Vacuum Range 0 to 85"Hg (0 to 2,159 mmHG)
  • Accuracy ±0.25% of Full Scale ± 1 least significant digit
  • Process Connection 1/4" male NPT bottom connection
  • Units of Measure In H2O
  • Dial Size 2.88 in (7.32 cm)
  • Batteries 2 AA
  • Battery Life 2500 hours
  • Temperature range -4 to 185 °F (-20 to 85 °C)
  • Construction ABS Plastic, Aluminum, Stainless Steel
  • Gauge type Digital
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number GAUD-85"H2O
Product Name Digital Pressure Gauge 0-85"H20
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Precision pressure gauge - MAP-40-1-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details