Crystal Engineering Corporation Digital Pressure Gauge 300 PSI M1-300PSI

Description
Product Highlights Precision and Performance at an Affordable Price! ±0.2% of Reading Accuracy Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F) CE Certified and Manufactured Under a ISO 9001 Registered Quality System Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries Very Rugged with Protective Thermo Plastic Boot The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol® Simple to Use Each Unit Includes Gauge
Datasheet
Description
Product Highlights Precision and Performance at an Affordable Price! ±0.2% of Reading Accuracy Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F) CE Certified and Manufactured Under a ISO 9001 Registered Quality System Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries Very Rugged with Protective Thermo Plastic Boot The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol® Simple to Use Each Unit Includes Gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 300 PSI - 95880PR - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 300 PSI
95880PR
Digital Pressure Gauge 300 PSI 95880PR
Product Highlights Precision and Performance at an Affordable Price! ±0.2% of Reading Accuracy Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F) CE Certified and Manufactured Under a ISO 9001 Registered Quality System Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries Very Rugged with Protective Thermo Plastic Boot The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol® Simple to Use Each Unit Includes Gauge

Product Highlights

  • Precision and Performance at an Affordable Price!
  • ±0.2% of Reading Accuracy
  • Fully Temperature Compensated, No Change in Accuracy from -10°C (14°F) to 50°C (122°F)
  • CE Certified and Manufactured Under a ISO 9001 Registered Quality System
  • Up to 30,000 Hours of Service, Runs on Just Two AA Alkaline Batteries
  • Very Rugged with Protective Thermo Plastic Boot
  • The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol®
  • Simple to Use

Each Unit Includes

  • Gauge
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 95880PR
Product Name Digital Pressure Gauge 300 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2040031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details