DH Budenberg, Ltd. Digital Pressure Gauge 0 to 10 PSI CPG2400-10PSIG

Description
Product Highlights Digital Pressure Gauge 0 to 10 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
Description
Product Highlights Digital Pressure Gauge 0 to 10 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 10 PSI - 0017457001-05 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 10 PSI
0017457001-05
Digital Pressure Gauge 0 to 10 PSI 0017457001-05
Product Highlights Digital Pressure Gauge 0 to 10 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Product Highlights

  • Digital Pressure Gauge 0 to 10 PSI
  • Production and Test Environments
  • Pressure Test Benches
  • RS-232 Communication
  • Monochrome LCD Display
  • Display of Max. and Min. Readings
  • Compact Size
  • Null Capability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0017457001-05
Product Name Digital Pressure Gauge 0 to 10 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Flanged pressure gauge - FMA-63-10-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Gauge, Ball Pressure, 0-60 Psi - 924-1304-6060 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details