WIKA Instrument, LP Precision Digital Pressure Gauge, 300 PSIG, 0.1% F.S PG421-1

Description
The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market. Wika CPG1500 Highlights Accuracy: 0.1% FS Measuring ranges up to 300 PSIG Display: 5 ½ digits, Bar graphic 0100%, Backlight adjustable Resolution: Selectable from 4 to 5 1/2 digits Communications: WIKA-Wireless Pressure Unit: Psi, bar, mbar, kg/cm2, inH2O, ftH2O, cmH2O, mH2O, kPa, MPa, inHg, mmHg, TORR, etc. Ingress Protection: IP65 Weight: 1.5lbs Dimensions: 3.9 x 5.9 x 2.3in Wika CPG1500 Applications Oil and gas industry Maintenance and service facilities Calibration service companies and service industry Simple calibrations directly on site Wika CPG1500 Special Features Measuring ranges up to 0 ... 1,000 bar (0 ... 15,000 psi) (vacuum and absolute pressure ranges also available) Accuracy: Up to 0.05 % (NIST Calibration Certificate included) Data Logger function Intrinsically safe version Logger function with up to 50 measured values per second Communication with WIKA-CAL software over WIKA-Wireless Rug protective cap available
Datasheet
Description
The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market. Wika CPG1500 Highlights Accuracy: 0.1% FS Measuring ranges up to 300 PSIG Display: 5 ½ digits, Bar graphic 0100%, Backlight adjustable Resolution: Selectable from 4 to 5 1/2 digits Communications: WIKA-Wireless Pressure Unit: Psi, bar, mbar, kg/cm2, inH2O, ftH2O, cmH2O, mH2O, kPa, MPa, inHg, mmHg, TORR, etc. Ingress Protection: IP65 Weight: 1.5lbs Dimensions: 3.9 x 5.9 x 2.3in Wika CPG1500 Applications Oil and gas industry Maintenance and service facilities Calibration service companies and service industry Simple calibrations directly on site Wika CPG1500 Special Features Measuring ranges up to 0 ... 1,000 bar (0 ... 15,000 psi) (vacuum and absolute pressure ranges also available) Accuracy: Up to 0.05 % (NIST Calibration Certificate included) Data Logger function Intrinsically safe version Logger function with up to 50 measured values per second Communication with WIKA-CAL software over WIKA-Wireless Rug protective cap available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Digital Pressure Gauge, 300 PSIG, 0.1% F.S - PG421-1 - Transcat, Inc.
Rochester, NY, USA
Precision Digital Pressure Gauge, 300 PSIG, 0.1% F.S
PG421-1
Precision Digital Pressure Gauge, 300 PSIG, 0.1% F.S PG421-1
The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market. Wika CPG1500 Highlights Accuracy: 0.1% FS Measuring ranges up to 300 PSIG Display: 5 ½ digits, Bar graphic 0100%, Backlight adjustable Resolution: Selectable from 4 to 5 1/2 digits Communications: WIKA-Wireless Pressure Unit: Psi, bar, mbar, kg/cm2, inH2O, ftH2O, cmH2O, mH2O, kPa, MPa, inHg, mmHg, TORR, etc. Ingress Protection: IP65 Weight: 1.5lbs Dimensions: 3.9 x 5.9 x 2.3in Wika CPG1500 Applications Oil and gas industry Maintenance and service facilities Calibration service companies and service industry Simple calibrations directly on site Wika CPG1500 Special Features Measuring ranges up to 0 ... 1,000 bar (0 ... 15,000 psi) (vacuum and absolute pressure ranges also available) Accuracy: Up to 0.05 % (NIST Calibration Certificate included) Data Logger function Intrinsically safe version Logger function with up to 50 measured values per second Communication with WIKA-CAL software over WIKA-Wireless Rug protective cap available

The accuracy of digital measurement technology and the simplicity of an analogue gauge are combined together to create the Wika CPG1500, which in terms of performance, ease-of-use, and instrument features, is unmatched in the pressure measurement market.

Wika CPG1500 Highlights

  • Accuracy: 0.1% FS
  • Measuring ranges up to 300 PSIG
  • Display: 5 ½ digits, Bar graphic 0100%, Backlight adjustable
  • Resolution: Selectable from 4 to 5 1/2 digits
  • Communications: WIKA-Wireless
  • Pressure Unit: Psi, bar, mbar, kg/cm2, inH2O, ftH2O, cmH2O, mH2O, kPa, MPa, inHg, mmHg, TORR, etc.
  • Ingress Protection: IP65
  • Weight: 1.5lbs
  • Dimensions: 3.9 x 5.9 x 2.3in

Wika CPG1500 Applications

  • Oil and gas industry
  • Maintenance and service facilities
  • Calibration service companies and service industry
  • Simple calibrations directly on site

Wika CPG1500 Special Features

  • Measuring ranges up to 0 ... 1,000 bar (0 ... 15,000 psi) (vacuum and absolute pressure ranges also available)
  • Accuracy: Up to 0.05 % (NIST Calibration Certificate included)
  • Data Logger function
  • Intrinsically safe version
  • Logger function with up to 50 measured values per second
  • Communication with WIKA-CAL software over WIKA-Wireless
  • Rug protective cap available
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number PG421-1
Product Name Precision Digital Pressure Gauge, 300 PSIG, 0.1% F.S
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Pressure gauge - MA-50-1-G1/4-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details