Meriam Process Technologies Lab Standard Smart Manometer 0-2K"H2O Differential,Gen.Purp. M200LS-DN2000

Description
Product Highlights 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection Sealed membrane type keypad with 5 dome contact style buttons 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment Two stage backlight with visual overrange indication 4 each AA batteries providing over 100 hours of continuous use Connections /8” female NPT, 316L SS Each Unit Includes Protective Platinum Boot 4 AA Alkaline batteries Hard copy user’s manual
Datasheet
Description
Product Highlights 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection Sealed membrane type keypad with 5 dome contact style buttons 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment Two stage backlight with visual overrange indication 4 each AA batteries providing over 100 hours of continuous use Connections /8” female NPT, 316L SS Each Unit Includes Protective Platinum Boot 4 AA Alkaline batteries Hard copy user’s manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lab Standard Smart Manometer 0-2K
Rochester, NY, USA
Lab Standard Smart Manometer 0-2K"H2O Differential,Gen.Purp.
M200LS-DN2000
Lab Standard Smart Manometer 0-2K"H2O Differential,Gen.Purp. M200LS-DN2000
Product Highlights 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection Sealed membrane type keypad with 5 dome contact style buttons 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment Two stage backlight with visual overrange indication 4 each AA batteries providing over 100 hours of continuous use Connections /8” female NPT, 316L SS Each Unit Includes Protective Platinum Boot 4 AA Alkaline batteries Hard copy user’s manual

Product Highlights

  • 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection
  • Sealed membrane type keypad with 5 dome contact style buttons
  • 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment
  • Two stage backlight with visual overrange indication
  • 4 each AA batteries providing over 100 hours of continuous use
  • Connections /8” female NPT, 316L SS

Each Unit Includes

  • Protective Platinum Boot
  • 4 AA Alkaline batteries
  • Hard copy user’s manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number M200LS-DN2000
Product Name Lab Standard Smart Manometer 0-2K"H2O Differential,Gen.Purp.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
View Details
Vacuum gauge - VAM-40-V1/0-R1/8-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details