Ashcroft Inc. 2.5" Pressure Gauge, 200psi Backlight, 0.05%A,1/4nptM Lower DG2551L0M02L200PSI

Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications
Datasheet
Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5" Pressure Gauge, 200psi Backlight, 0.05%A,1/4nptM Lower
DG2551L0M02L200PSI
2.5" Pressure Gauge, 200psi Backlight, 0.05%A,1/4nptM Lower DG2551L0M02L200PSI
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications

Product Highlights

  • 0.5% terminal point accuracy (0.25% optional)
  • Five-digit LCD display with large .48" character size
  • New bar graph display (20 segment)
  • Nine engineering units of measure plus one user programmable unit
  • Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi
  • IP67 weatherproof enclosure
  • CE compliant, RoHs compliant, UL and cUL 61010-1
  • The versatile and economical choice for a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DG2551L0M02L200PSI
Product Name 2.5" Pressure Gauge, 200psi Backlight, 0.05%A,1/4nptM Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Display Analog
Working Pressure Range 6000 psi (4223 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details