DH Budenberg, Ltd. Digital Pressure Gauge 0 to 300 PSI CPG2400-300PSIG

Description
Product Highlights Digital Pressure Gauge 0 to 300 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
Description
Product Highlights Digital Pressure Gauge 0 to 300 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 300 PSI - 0017457001-07 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 300 PSI
0017457001-07
Digital Pressure Gauge 0 to 300 PSI 0017457001-07
Product Highlights Digital Pressure Gauge 0 to 300 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Product Highlights

  • Digital Pressure Gauge 0 to 300 PSI
  • Production and Test Environments
  • Pressure Test Benches
  • RS-232 Communication
  • Monochrome LCD Display
  • Display of Max. and Min. Readings
  • Compact Size
  • Null Capability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0017457001-07
Product Name Digital Pressure Gauge 0 to 300 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - MA-50-0,25-R1/4-MPA-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details