Fluke pressure Gauge,+/-15 PSIG FLUKE-700G04

Description
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet
Description
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
pressure Gauge,+/-15 PSIG - 700G04 - Transcat, Inc.
Rochester, NY, USA
pressure Gauge,+/-15 PSIG
700G04
pressure Gauge,+/-15 PSIG 700G04
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter

Product Highlights

  • Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar
  • Accuracy to 0.05 % of full scale
  • Easy to use, rugged construction for reliable performance
  • CSA; Class 1, Div 2, Groups A-D rating
  • ATEX: rating: II 3 G Ex nA IIB T6
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump
  • Log up to 8493 pressure measurements to memory (requires 700G/TRACK software)
  • Three-year warranty

Each Unit Includes

  • Manual on CD-ROM in 14 languages
  • NIST traceable certificate of calibration
  • 1/4" NPT to 1/4" ISO adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 700G04
Product Name pressure Gauge,+/-15 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure gauge - OH-10 - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range 20.31 to 116 psi (14.29 to 81.66 m H2O)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Tester, Manhole, Bladder Style, 36
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details