Mensor Corporation, USA Digital Pressure Gauge 0 to 60bar CPG500-B-BNGD-ZZ3ZZ

Description
Product Highlights Easy on-site calibration Measuring ranges from 0 to 60bar (0 to 870psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available Complete service cases incl. pressure generation available Zero function Battery life 1500 hrs (approx.)
Description
Product Highlights Easy on-site calibration Measuring ranges from 0 to 60bar (0 to 870psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available Complete service cases incl. pressure generation available Zero function Battery life 1500 hrs (approx.)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 60bar - CPG500-60BAR - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 60bar
CPG500-60BAR
Digital Pressure Gauge 0 to 60bar CPG500-60BAR
Product Highlights Easy on-site calibration Measuring ranges from 0 to 60bar (0 to 870psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available Complete service cases incl. pressure generation available Zero function Battery life 1500 hrs (approx.)

Product Highlights

  • Easy on-site calibration
  • Measuring ranges from 0 to 60bar (0 to 870psi)
  • Accuracy 0.25% of span
  • Simple operation using four buttons
  • Robust case with protective rubber cap available
  • Complete service cases incl. pressure generation available
  • Zero function
  • Battery life 1500 hrs (approx.)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number CPG500-60BAR
Product Name Digital Pressure Gauge 0 to 60bar
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2887776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Gauge, 0 - 30 Psig, Glycerin-Filled,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details