Extech Differential Pressure Manometer HD750-NIST

Description
Product Highlights Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included) Each Unit Includes NIST Certificate Windows® compatible software with cable 9V battery Two connection hoses 100V-240V switching AC Adaptor Hard carrying case
Datasheet
Description
Product Highlights Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included) Each Unit Includes NIST Certificate Windows® compatible software with cable 9V battery Two connection hoses 100V-240V switching AC Adaptor Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - HD750-NIST - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Manometer
HD750-NIST
Differential Pressure Manometer HD750-NIST
Product Highlights Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter ±5psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included) Each Unit Includes NIST Certificate Windows® compatible software with cable 9V battery Two connection hoses 100V-240V switching AC Adaptor Hard carrying case

Product Highlights

  • Low range (0 to 5psi), High Resolution (0.001psi) Gauge/Differential Pressure meter
  • ±5psi range, 11 Selectable units of measure
  • Max/Min/Avg recording and Relative time stamp
  • Data Hold, Auto power off and Zero function
  • Large LCD display with backlighting
  • Heavy duty, double-molded housing
  • Built-in USB port (Windows® compatible PC software and cable included)

Each Unit Includes

  • NIST Certificate
  • Windows® compatible software with cable
  • 9V battery
  • Two connection hoses
  • 100V-240V switching AC Adaptor
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number HD750-NIST
Product Name Differential Pressure Manometer
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure gauge - MA-50-36-R1/4-PSI-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 36 psi (0.0 to 25.33 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details