Fluke Pressure Gauge,100PSIA FLUKE-700GA6

Description
Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages Traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet
Description
Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages Traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Pressure Gauge,100PSIA
700GA6
Pressure Gauge,100PSIA 700GA6
Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages Traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter

Product Highlights

  • Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar
  • Absolute pressure measurement ranges 15, 30, 100, 300 psia
  • Accuracy to 0.05 % of full scale
  • Reference class gauge accuracies to 0.04 % of reading
  • Easy to use, rugged construction for reliable performance
  • CSA; Class 1, Div 2, Groups A-D rating
  • ATEX rating: II 3 G Ex nA IIB T6
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump
  • Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software)
  • Three-year warranty

Each Unit Includes

  • Manual on CD-ROM in 14 languages
  • Traceable certificate of calibration
  • 1/4" NPT to 1/4" ISO adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 700GA6
Product Name Pressure Gauge,100PSIA
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2887747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details