DH Budenberg, Ltd. Digital Pressure Gauge 0 to 500 PSI ABS CPG2400-500PSIA

Description
Product Highlights Digital Pressure Gauge 0 to 500 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
Description
Product Highlights Digital Pressure Gauge 0 to 500 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 500 PSI ABS - 0017457001-17 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 500 PSI ABS
0017457001-17
Digital Pressure Gauge 0 to 500 PSI ABS 0017457001-17
Product Highlights Digital Pressure Gauge 0 to 500 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Product Highlights

  • Digital Pressure Gauge 0 to 500 PSI ABS
  • Production and Test Environments
  • Pressure Test Benches
  • RS-232 Communication
  • Monochrome LCD Display
  • Display of Max. and Min. Readings
  • Compact Size
  • Null Capability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0017457001-17
Product Name Digital Pressure Gauge 0 to 500 PSI ABS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Vacuum Transducer, MicroPirani-Absolute Piezo, NW16 ISO-KF, RS232 - 910-11030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity), Piezo absolute (MEMS diaphragm)
View Details
Tester, Manhole, Bladder Style, 30
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details