Fluke Airflow Meter/Micromanometer FLUKE-922/KIT

Description
Please call for calibration pricing if ordering the kit with a pitot tube. Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use without sacrificing performance Bright, backlit display for clear viewing in all environments User-defined duct shape and size for maximum airflow accuracy Resolution down to 0.001 in H2O 99 point data storage capacity Min/Max/Average/Hold functions for easy data analysis Auto power off saves battery life Each Unit Includes Fluke 922 Airflow Meter 12 inch pitot tube Two Rubber Hoses TPak Magnetic Strip TPak Strap, 9 inches TPak Latch Tab Four AA Batteries 1.5 V Alkaline Users Manual Hard Carrying Case
Datasheet
Description
Please call for calibration pricing if ordering the kit with a pitot tube. Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use without sacrificing performance Bright, backlit display for clear viewing in all environments User-defined duct shape and size for maximum airflow accuracy Resolution down to 0.001 in H2O 99 point data storage capacity Min/Max/Average/Hold functions for easy data analysis Auto power off saves battery life Each Unit Includes Fluke 922 Airflow Meter 12 inch pitot tube Two Rubber Hoses TPak Magnetic Strip TPak Strap, 9 inches TPak Latch Tab Four AA Batteries 1.5 V Alkaline Users Manual Hard Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airflow Meter/Micromanometer - 15742AN - Transcat, Inc.
Rochester, NY, USA
Airflow Meter/Micromanometer
15742AN
Airflow Meter/Micromanometer 15742AN
Please call for calibration pricing if ordering the kit with a pitot tube. Product Highlights Powerful meter provides differential and static pressure, air velocity and flow readings Convenient colored hoses help proper interpretation of pressure readings Easy to use without sacrificing performance Bright, backlit display for clear viewing in all environments User-defined duct shape and size for maximum airflow accuracy Resolution down to 0.001 in H2O 99 point data storage capacity Min/Max/Average/Hold functions for easy data analysis Auto power off saves battery life Each Unit Includes Fluke 922 Airflow Meter 12 inch pitot tube Two Rubber Hoses TPak Magnetic Strip TPak Strap, 9 inches TPak Latch Tab Four AA Batteries 1.5 V Alkaline Users Manual Hard Carrying Case

Please call for calibration pricing if ordering the kit with a pitot tube.

Product Highlights

  • Powerful meter provides differential and static pressure, air velocity and flow readings
  • Convenient colored hoses help proper interpretation of pressure readings
  • Easy to use without sacrificing performance
  • Bright, backlit display for clear viewing in all environments
  • User-defined duct shape and size for maximum airflow accuracy
  • Resolution down to 0.001 in H2O
  • 99 point data storage capacity
  • Min/Max/Average/Hold functions for easy data analysis
  • Auto power off saves battery life

Each Unit Includes

  • Fluke 922 Airflow Meter
  • 12 inch pitot tube
  • Two Rubber Hoses
  • TPak Magnetic Strip
  • TPak Strap, 9 inches
  • TPak Latch Tab
  • Four AA Batteries 1.5 V Alkaline
  • Users Manual
  • Hard Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 15742AN
Product Name Airflow Meter/Micromanometer
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details