Ralston Instruments, Inc. 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) GAUD-3000

Description
GAUD-3000 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount
Datasheet
Description
GAUD-3000 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) - GAUD-3000 - Ralston Instruments, Inc.
Novelty, OH, USA
0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy)
GAUD-3000
0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) GAUD-3000
GAUD-3000 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount

GAUD-3000
0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy)
Easy to read digital display eliminates the uncertainty guessing where the pointer lies
±0.25% full scale accuracy
316 stainless steel wetted parts
Battery life of 2500 hours
Extruded aluminum case, polycarbonate cover
1/4" Male NPT lower mount

Supplier's Site Datasheet
Digital Pressure Gauge 0-3000 psig - GAUD-3000 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0-3000 psig
GAUD-3000
Digital Pressure Gauge 0-3000 psig GAUD-3000
Product Highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ± 0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Pressure Range 0 to 3000 psig Accuracy ±0.25% of Full Scale ± 1 least significant digit Process Connection 1/4" male NPT bottom connection Units of Measure psig Dial Size 2.88 in (7.32 cm) Batteries 2 AA Battery Life 2500 hours Temperature range -4 to 185 °F (-20 to 85 °C) Construction ABS Plastic, Aluminum, Stainless Steel Gauge type Digital

Product Highlights

  • Easy to read digital display eliminates the uncertainty guessing where the pointer lies
  • ± 0.25% full scale accuracy
  • 316 stainless steel wetted parts
  • Battery life of 2500 hours
  • Extruded aluminum case, polycarbonate cover
  • 1/4" Male NPT lower mount
  • Pressure Range 0 to 3000 psig
  • Accuracy ±0.25% of Full Scale ± 1 least significant digit
  • Process Connection 1/4" male NPT bottom connection
  • Units of Measure psig
  • Dial Size 2.88 in (7.32 cm)
  • Batteries 2 AA
  • Battery Life 2500 hours
  • Temperature range -4 to 185 °F (-20 to 85 °C)
  • Construction ABS Plastic, Aluminum, Stainless Steel
  • Gauge type Digital
Supplier's Site

Technical Specifications

  Ralston Instruments, Inc. Transcat, Inc.
Product Category Digital Pressure Gauges Pressure Gauges
Product Number GAUD-3000 GAUD-3000
Product Name 0-3000 psig Digital Pressure Gauge (±0.25% full scale accuracy) Digital Pressure Gauge 0-3000 psig
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Vacuum Pressure Transducer, MicroPirani, Display, NW16 ISO-KF, RS232, DB15, 3 Relays - 925-11034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details