The GAUD-1000 is a digital pressure gauge designed to measure pressures up to 1000 psig with an accuracy of ±0.25% of full scale. It features a clear digital display that eliminates the ambiguity associated with analog gauges. The gauge operates effectively within a temperature range of -4 °F to 185 °F and is constructed from durable materials including ABS plastic, aluminum, and stainless steel. It has a 1/4" male NPT bottom connection for easy installation. The device is powered by two AA batteries, providing a battery life of approximately 2500 hours. This product is manufactured in the USA, making it a reliable choice for various engineering applications.
GAUD-1000
0-1000 psig Digital Pressure Gauge (±0.25% full scale accuracy)
Easy to read digital display eliminates the uncertainty guessing where the pointer lies
±0.25% full scale accuracy
316 stainless steel wetted parts
Battery life of 2500 hours
Extruded aluminum case, polycarbonate cover
1/4" Male NPT lower mount
Product Highlights
| Ralston Instruments, Inc. | Transcat, Inc. | |
|---|---|---|
| Product Category | Digital Pressure Gauges | Pressure Gauges |
| Product Number | GAUD-1000 | GAUD-1000 |
| Product Name | 0-1000 psig Digital Pressure Gauge (±0.25% full scale accuracy) | Digital Pressure Gauge 0-1,000 PSI |
| Pressure Measurement | Gauge |