Ashcroft Inc. 2.5" Pressure Gauge, 10000PSI Backlight, 0.05%A,1/4nptM Lower DG2551L0M02L10000#

Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications
Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5" Pressure Gauge, 10000PSI Backlight, 0.05%A,1/4nptM Lower
DG2551L0M02L10000PSI
2.5" Pressure Gauge, 10000PSI Backlight, 0.05%A,1/4nptM Lower DG2551L0M02L10000PSI
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications

Product Highlights

  • 0.5% terminal point accuracy (0.25% optional)
  • 5 digit LCD display with new large .48? character size
  • New Bar Graph Display (20 segment)
  • Nine engineering units of measure plus one user programmable unit
  • Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi
  • IP 67 weatherproof enclosure
  • CE compliant, RoHs compliant, UL and cUL 61010- (approval pending)
  • The versatile and economical choice for a wide variety of applications
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DG2551L0M02L10000PSI
Product Name 2.5" Pressure Gauge, 10000PSI Backlight, 0.05%A,1/4nptM Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Vacuum Transducer, MicroPirani-Absolute Piezo, NW16 ISO-KF, RS485 - 910-12030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity), Piezo absolute (MEMS diaphragm)
View Details
Gauge, Glycerin-Filled,0 To 15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Pressure gauge kit - DPA-63-16-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 232 psi (163 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details