Extech Differential Pressure Manometer HD700-NIST

Description
Product Highlights ±2psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included) Each Unit Includes Windows® compatible software with cable 9V battery Two connection hoses 100V-240V switching AC adaptor Hard carrying case
Datasheet
Description
Product Highlights ±2psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included) Each Unit Includes Windows® compatible software with cable 9V battery Two connection hoses 100V-240V switching AC adaptor Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - HD700-NIST - Transcat, Inc.
Rochester, NY, USA
Differential Pressure Manometer
HD700-NIST
Differential Pressure Manometer HD700-NIST
Product Highlights ±2psi range, 11 Selectable units of measure Max/Min/Avg recording and Relative time stamp Data Hold, Auto power off and Zero function Large LCD display with backlighting Heavy duty, double-molded housing Built-in USB port (Windows® compatible PC software and cable included) Each Unit Includes Windows® compatible software with cable 9V battery Two connection hoses 100V-240V switching AC adaptor Hard carrying case

Product Highlights

  • ±2psi range, 11 Selectable units of measure
  • Max/Min/Avg recording and Relative time stamp
  • Data Hold, Auto power off and Zero function
  • Large LCD display with backlighting
  • Heavy duty, double-molded housing
  • Built-in USB port (Windows® compatible PC software and cable included)

Each Unit Includes

  • Windows® compatible software with cable
  • 9V battery
  • Two connection hoses
  • 100V-240V switching AC adaptor
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number HD700-NIST
Product Name Differential Pressure Manometer
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 1926334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details