Ashcroft Inc. 2.5"Pressure Gauge,3000PSI 1/4"NPTM,Cal.Cert. DG2531N1M02L3000PSIXC4

Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications
Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5"Pressure Gauge,3000PSI 1/4"NPTM,Cal.Cert.
DG2531N1M02L3000PSIXC4
2.5"Pressure Gauge,3000PSI 1/4"NPTM,Cal.Cert. DG2531N1M02L3000PSIXC4
Product Highlights 0.5% terminal point accuracy (0.25% optional) 5 digit LCD display with new large .48? character size New Bar Graph Display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi IP 67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010- (approval pending) The versatile and economical choice for a wide variety of applications

Product Highlights

  • 0.5% terminal point accuracy (0.25% optional)
  • 5 digit LCD display with new large .48? character size
  • New Bar Graph Display (20 segment)
  • Nine engineering units of measure plus one user programmable unit
  • Capable of measuring gauge, vacuum and compound ranges from and –14.7 psi through 25,000 psi
  • IP 67 weatherproof enclosure
  • CE compliant, RoHs compliant, UL and cUL 61010- (approval pending)
  • The versatile and economical choice for a wide variety of applications
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DG2531N1M02L3000PSIXC4
Product Name 2.5"Pressure Gauge,3000PSI 1/4"NPTM,Cal.Cert.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details