Fluke Pressure Gauges FLUKE-700RG29

Description
Fluke FLUKE-700RG29 Pressure Gauge
Request a Quote Datasheet
Description
Fluke FLUKE-700RG29 Pressure Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 7988764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
7988764
Pressure Gauges 7988764
Fluke FLUKE-700RG29 Pressure Gauge

Fluke FLUKE-700RG29 Pressure Gauge

Supplier's Site
Pressure Gauge,Reference,3000 PSIG - 700RG29 - Transcat, Inc.
Rochester, NY, USA
Pressure Gauge,Reference,3000 PSIG
700RG29
Pressure Gauge,Reference,3000 PSIG 700RG29
Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages Traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter

Product Highlights

  • Precision pressure measurement from ±10 inH2O/20 mbar to
  • 10,000 psi/690 bar
  • Absolute pressure measurement ranges 15, 30, 100, 300 psia
  • Accuracy to 0.05 % of full scale
  • Reference class gauge accuracies to 0.04 % of reading
  • Easy to use, rugged construction for reliable performance
  • CSA; Class 1, Div 2, Groups A-D rating
  • ATEX rating: II 3 G Ex nA IIB T6
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump
  • Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software)
  • Three-year warranty

Each Unit Includes

  • Manual on CD-ROM in 14 languages
  • Traceable certificate of calibration
  • 1/4" NPT to 1/4" ISO adapter
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Pressure Gauges Pressure Gauges
Product Number 7988764 700RG29
Product Name Pressure Gauges Pressure Gauge,Reference,3000 PSIG
Type Gauge Gauge
Working Pressure Range -14.07 to 2901 psi (-9.9 to 2041 m H2O)
Dial Size 4.49 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-1,0-R1/4-MPA-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details